LG 47LK950, 119.4 cm (47"), 1920 x 1080 pixels, Full HD, LCD, 3D, Black
LG 47LK950. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. 3D. Display brightness: 450 cd/m², Response time: 2.4 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C. Product colour: Black