LG logo

LG 47LB5610 TV 119.4 cm (47") Full HD Titanium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104260
Info modified on:
24 Oct 2024, 16:06:25
Short summary description LG 47LB5610 TV 119.4 cm (47") Full HD Titanium:

LG 47LB5610, 119.4 cm (47"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Titanium

Long summary description LG 47LB5610 TV 119.4 cm (47") Full HD Titanium:

LG 47LB5610. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: MCI (Motion Clarity Index), Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Titanium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.