LG logo

LG NanoCell 43NANO756PA 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109077
Info modified on:
30 Sept 2024, 18:35:49
Short summary description LG NanoCell 43NANO756PA 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Blue:

LG NanoCell 43NANO756PA, 109.2 cm (43"), 3840 x 2160 pixels, NanoCell, Smart TV, Wi-Fi, Blue

Long summary description LG NanoCell 43NANO756PA 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Blue:

LG NanoCell 43NANO756PA. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: NanoCell, Screen shape: Flat, LED backlighting type: Direct-LED BLU. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Blue

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.