LG logo

LG 42LV375S TV 106.7 cm (42") Full HD Brown

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115500
Info modified on:
23 Oct 2024, 08:18:43
Short summary description LG 42LV375S TV 106.7 cm (42") Full HD Brown:

LG 42LV375S, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LED, Brown

Long summary description LG 42LV375S TV 106.7 cm (42") Full HD Brown:

LG 42LV375S. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 3.5 ms, Native aspect ratio: 16:9. Ethernet LAN. Product colour: Brown

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.