LG 42LT560E, 106.7 cm (42"), Full HD, 1920 x 1080 pixels, LED, 16:9, Edge-LED
LG 42LT560E. Display diagonal: 106.7 cm (42"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black. Video formats supported: DIVX, Audio formats supported: MP3. RMS rated power: 20 W. Power consumption (typical): 100 W, Power consumption (standby): 1 W, AC input voltage: 100 - 220 V