LG logo

LG 42LP645H hospitality TV 106.7 cm (42") Full HD Black 20 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36163
Info modified on:
26 Jun 2024, 06:20:36
Short summary description LG 42LP645H hospitality TV 106.7 cm (42") Full HD Black 20 W:

LG 42LP645H, 106.7 cm (42"), Full HD, 1920 x 1080 pixels, 16:9, 1920 x 1080 (HD 1080), 9 ms

Long summary description LG 42LP645H hospitality TV 106.7 cm (42") Full HD Black 20 W:

LG 42LP645H. Display diagonal: 106.7 cm (42"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm, Cable lock slot type: Kensington. Consumer Electronics Control (CEC): SimpLink. RMS rated power: 20 W, Audio system: Infinite Sound / Clear Voice II. Power consumption (typical): 66 W, Power consumption (standby): 0.5 W, AC input voltage: 110 - 240 V

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.