LG 37LV550T, 94 cm (37"), 1920 x 1080 pixels, Full HD, LED, Black
LG 37LV550T. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Ethernet LAN. Product colour: Black