LG 37LV3500, 94 cm (37"), 1920 x 1080 pixels, Full HD, ATSC, Black
LG 37LV3500. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Edge-LED, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black