LG 34WK500-P, 86.4 cm (34"), 2560 x 1080 pixels, QXGA, LED, 5 ms, Black
LG 34WK500-P. Display diagonal: 86.4 cm (34"), Display resolution: 2560 x 1080 pixels, HD type: QXGA, Display technology: LED, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black