LG 32LW5500, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, 3D, Black
LG 32LW5500. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Edge-LED, Motion interpolation technology: MCI (Motion Clarity Index) 600, Response time: 2.4 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black