LG 32LV355A, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, DVB-T, Black
LG 32LV355A. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Digital signal format system: DVB-T. Ethernet LAN. Product colour: Black