LG logo

LG 32LM669s 81.3 cm (32") Full HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107232
Info modified on:
24 Oct 2024, 13:43:30
Short summary description LG 32LM669s 81.3 cm (32") Full HD Smart TV Wi-Fi Silver:

LG 32LM669s, 81.3 cm (32"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description LG 32LM669s 81.3 cm (32") Full HD Smart TV Wi-Fi Silver:

LG 32LM669s. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.