LG 32LK610BPUA, 81,3 cm (32"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Silver
LG 32LK610BPUA. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion 120 Hz, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Silver