LG 32GN500-B, 80 cm (31.5"), 1920 x 1080 pixels, Full HD, 1 ms, Black, Red
LG 32GN500-B. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black, Red