LG 28LB450B, 71.1 cm (28"), 1366 x 768 pixels, HD, LED, Black
LG 28LB450B. Display diagonal: 71.1 cm (28"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED, Motion interpolation technology: MCI (Motion Clarity Index) 100, Native aspect ratio: 16:9. Product colour: Black