LG logo

LG 22SM3B Signage Display Digital signage flat panel 54.6 cm (21.5") LCD Wi-Fi 250 cd/m² Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200884
Info modified on:
27 May 2024, 12:44:31
Short summary description LG 22SM3B Signage Display Digital signage flat panel 54.6 cm (21.5") LCD Wi-Fi 250 cd/m² Full HD Black:

LG 22SM3B, Digital signage flat panel, 54.6 cm (21.5"), LCD, 1920 x 1080 pixels, Wi-Fi

Long summary description LG 22SM3B Signage Display Digital signage flat panel 54.6 cm (21.5") LCD Wi-Fi 250 cd/m² Full HD Black:

LG 22SM3B. Product design: Digital signage flat panel. Display diagonal: 54.6 cm (21.5"), Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 250 cd/m², HD type: Full HD. Wi-Fi. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.