LG logo

LG 19LG3000 TV 48.3 cm (19") WXGA Black 380 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106750
Info modified on:
15 Mar 2022, 13:57:49
Short summary description LG 19LG3000 TV 48.3 cm (19") WXGA Black 380 cd/m²:

LG 19LG3000, 48.3 cm (19"), 1440 x 900 pixels, WXGA, LCD, Black

Long summary description LG 19LG3000 TV 48.3 cm (19") WXGA Black 380 cd/m²:

LG 19LG3000. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 380 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.