LG logo

LG Gram 17Z90P-K.AA78A8 laptop Intel® Core™ i7 i7-1165G7 43.2 cm (17") WQXGA 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42089
Info modified on:
23 Aug 2022, 18:34:45
Short summary description LG Gram 17Z90P-K.AA78A8 laptop Intel® Core™ i7 i7-1165G7 43.2 cm (17") WQXGA 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black:

LG Gram 17Z90P-K.AA78A8, Intel® Core™ i7, 2.8 GHz, 43.2 cm (17"), 2560 x 1600 pixels, 16 GB, 1 TB

Long summary description LG Gram 17Z90P-K.AA78A8 laptop Intel® Core™ i7 i7-1165G7 43.2 cm (17") WQXGA 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black:

LG Gram 17Z90P-K.AA78A8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7, Processor frequency: 2.8 GHz. Display diagonal: 43.2 cm (17"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.