LG logo

LG 15Z95N-G.AAC6U1 laptop Intel® Core™ i5 i5-1135G7 39.6 cm (15.6") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23131
Info modified on:
29 Jun 2022, 09:29:15
Short summary description LG 15Z95N-G.AAC6U1 laptop Intel® Core™ i5 i5-1135G7 39.6 cm (15.6") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

LG 15Z95N-G.AAC6U1, Intel® Core™ i5, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Pro

Long summary description LG 15Z95N-G.AAC6U1 laptop Intel® Core™ i5 i5-1135G7 39.6 cm (15.6") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

LG 15Z95N-G.AAC6U1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Silver. Weight: 1.12 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.