LG logo

LG U series 15U340-LT30K laptop Intel® Pentium® N3540 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78180
Info modified on:
01 Feb 2025, 04:23:49
Short summary description LG U series 15U340-LT30K laptop Intel® Pentium® N3540 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 White:

LG U series 15U340-LT30K, Intel® Pentium®, 2.16 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description LG U series 15U340-LT30K laptop Intel® Pentium® N3540 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 White:

LG U series 15U340-LT30K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3540, Processor frequency: 2.16 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: White. Weight: 1.7 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.