Lexware Buero Easy Plus 2013, Update, ESD, Win, DE, Accounting, German, Prozessor 4 (2 GHz), 1024 MB, Windows XP SP3, Vista SP, 7 SP1, Windows 8, 1024 x 768, 16 bit
Lexware Buero Easy Plus 2013, Update, ESD, Win, DE. Type: Accounting, Language version: German. Minimum processor: Prozessor 4 (2 GHz), Minimum RAM: 1024 MB, Compatible operating systems: Windows XP SP3, Vista SP, 7 SP1, Windows 8. Platform: Win