Lexware QuickSteuer 2020, Financial analysis, 1 license(s), German, 2 GHz, 2048 MB, Windows 8.1 / Windows 10
Lexware QuickSteuer 2020. Type: Financial analysis, License quantity: 1 license(s), Language version: German. Minimum processor: 2 GHz, Minimum RAM: 2048 MB, Compatible operating systems: Windows 8.1 / Windows 10. Platform: Win