Lexma logo

Lexma BS500-14” 35.6 cm (14") Sleeve case Black, Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4883
Info modified on:
10 Sept 2021, 14:46:08
Long product name Lexma BS500-14” 35.6 cm (14") Sleeve case Black, Grey:

BS500-14 - Urban Laptop Sleeve, 14''

Short summary description Lexma BS500-14” 35.6 cm (14") Sleeve case Black, Grey:

Lexma BS500-14”, Sleeve case, Apple, iPad, 35.6 cm (14")

Long summary description Lexma BS500-14” 35.6 cm (14") Sleeve case Black, Grey:

Lexma BS500-14”. Case type: Sleeve case, Brand compatibility: Apple, Compatibility: iPad, Maximum screen size: 35.6 cm (14")

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.