Lexip X Ubisoft - Assassin's Creed - Shadows Controller, Gamepad, Android, Nintendo Switch, PC, PlayStation 4, D-pad, Home button, Options button, Share button, Analogue / Digital, Wireless, Bluetooth/RF/USB
Lexip X Ubisoft - Assassin's Creed - Shadows Controller. Device type: Gamepad, Gaming platforms supported: Android, Nintendo Switch, PC, PlayStation 4, Gaming control function buttons: D-pad, Home button, Options button, Share button. Connectivity technology: Wireless, Device interface: Bluetooth/RF/USB, USB connector type: USB Type-C. Product colour: Black, Gold, Red, White. Power source: Battery, Battery type: Built-in, Battery capacity: 300 mAh