Lexar logo

Lexar 4GB JumpDrive Secure II Plus USB flash drive USB Type-A Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9444
Info modified on:
27 Feb 2019, 07:43:00
Short summary description Lexar 4GB JumpDrive Secure II Plus USB flash drive USB Type-A Black:

Lexar 4GB JumpDrive Secure II Plus, 4 GB, USB Type-A, Black

Long summary description Lexar 4GB JumpDrive Secure II Plus USB flash drive USB Type-A Black:

Lexar 4GB JumpDrive Secure II Plus. Capacity: 4 GB, Device interface: USB Type-A. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.