Lexar logo

Lexar 16GB JumpDrive Secure II Plus USB flash drive USB Type-A Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5603
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lexar 16GB JumpDrive Secure II Plus USB flash drive USB Type-A Black:

Lexar 16GB JumpDrive Secure II Plus, 16 GB, USB Type-A, Black

Long summary description Lexar 16GB JumpDrive Secure II Plus USB flash drive USB Type-A Black:

Lexar 16GB JumpDrive Secure II Plus. Capacity: 16 GB, Device interface: USB Type-A. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.