LevelOne logo

LevelOne 11g Wireless USB-Port Printer Server print server Wireless LAN

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12057
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LevelOne 11g Wireless USB-Port Printer Server print server Wireless LAN:

LevelOne 11g Wireless USB-Port Printer Server, Wireless LAN, IEEE 802.3, IEEE 802.3u, IPX/SPX, TCP/IP, PTP o/ TCP/IP, PTP over TCP/IP, Apple EtherTalk, SMB o/ NetBEUI, 0 - 40 °C, 10 - 80%, -10 - 70 °C

Long summary description LevelOne 11g Wireless USB-Port Printer Server print server Wireless LAN:

LevelOne 11g Wireless USB-Port Printer Server. Network connection type: Wireless LAN, Networking standards: IEEE 802.3, IEEE 802.3u. Supported network protocols: IPX/SPX, TCP/IP, PTP o/ TCP/IP, PTP over TCP/IP, Apple EtherTalk, SMB o/ NetBEUI. Outdoor range: IEEE 802.11b: 150m IEEE 802.11g: 60m, Power requirements: DC 5V / 2A, Dimensions (WxDxH): 95.5 x 65 x 27 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.