LevelOne logo

LevelOne Fast Ethernet PoE Splitter, 802.3af PoE, 5-12V DC Output

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162636
Info modified on:
08 Nov 2024, 14:31:41
Short summary description LevelOne Fast Ethernet PoE Splitter, 802.3af PoE, 5-12V DC Output:

LevelOne Fast Ethernet PoE Splitter, 802.3af PoE, 5-12V DC Output, IEEE 802.3, IEEE 802.3af, IEEE 802.3u, 10/100Base-TX, Black, Power, 0 - 45 °C, 5 - 95%

Long summary description LevelOne Fast Ethernet PoE Splitter, 802.3af PoE, 5-12V DC Output:

LevelOne Fast Ethernet PoE Splitter, 802.3af PoE, 5-12V DC Output. Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3u, Cabling technology: 10/100Base-TX, Product colour: Black. Certification: CE, FCC, EN 60950:2006, RoHS. Width: 55 mm, Depth: 80 mm, Height: 31 mm. Quantity per pack: 1 pc(s). Package width: 125 mm, Package depth: 190 mm, Package height: 55 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.