LEPA logo

LEPA LPBOL12P Computer case Fan 12 cm Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17593
Info modified on:
19 May 2023, 14:39:08
Long product name LEPA LPBOL12P Computer case Fan 12 cm Black, White:

BOL.QUIET PWM, 1600RPM, 81.45CFM, 160000h

Short summary description LEPA LPBOL12P Computer case Fan 12 cm Black, White:

LEPA LPBOL12P, Fan, 12 cm, 600 RPM, 1600 RPM, 18 dB, 81.45 cfm

Long summary description LEPA LPBOL12P Computer case Fan 12 cm Black, White:

LEPA LPBOL12P. Type: Fan, Fan diameter: 12 cm, Rotational speed (min): 600 RPM, Rotational speed (max): 1600 RPM, Noise level (low speed): 8 dB, Noise level (high speed): 18 dB, Maximum airflow: 81.45 cfm, Minimum air pressure: 0.538 mmH2O, Maximum air pressure: 1.923 mmH2O. Voltage: 12 V. Width: 120 mm, Depth: 120 mm, Height: 25 mm. Product colour: Black, White

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.