Lenovo logo

Lenovo ZG38C00133 tablet case 25,6 cm (10.1") Folio Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66008
Info modified on:
10 Aug 2024, 09:42:23
Short summary description Lenovo ZG38C00133 tablet case 25,6 cm (10.1") Folio Blue:

Lenovo ZG38C00133, Folio, Lenovo, TAB2 A10-70, 25,6 cm (10.1"), 395 g

Long summary description Lenovo ZG38C00133 tablet case 25,6 cm (10.1") Folio Blue:

Lenovo ZG38C00133. Case type: Folio, Brand compatibility: Lenovo, Compatibility: TAB2 A10-70, Maximum screen size: 25,6 cm (10.1"). Weight: 395 g

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.