Lenovo Yoga Tab 11 , 27.9 cm (11"), 2000 x 1200 pixels, 128 GB, 4 GB, Android 11, Grey
Lenovo Yoga Tab 11 . Display diagonal: 27.9 cm (11"), Display resolution: 2000 x 1200 pixels. Internal storage capacity: 128 GB. Processor family: Mediatek, Processor model: Helio G90T. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 650 g. Operating system installed: Android 11. Product colour: Grey