Lenovo ThinkSmart, Rectangle, Black, 20.3 cm (8"), 1200 x 800 pixels, 5 MP, 10 W
Lenovo ThinkSmart. Shape: Rectangle, Product colour: Black. Display diagonal: 20.3 cm (8"), Display resolution: 1200 x 800 pixels, Camera resolution (numeric): 5 MP. Speakers RMS power: 10 W. Connectivity technology: Wireless, Wi-Fi standards: Wi-Fi 5 (802.11ac). Power source type: DC, Operating voltage: 20 V