Lenovo logo

Lenovo Smart Tab M8 Mediatek 32 GB 20.3 cm (8") 2 GB Wi-Fi 5 (802.11ac) Android 9.0 Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89525
Info modified on:
25 Jul 2023, 10:17:52
Short summary description Lenovo Smart Tab M8 Mediatek 32 GB 20.3 cm (8") 2 GB Wi-Fi 5 (802.11ac) Android 9.0 Grey:

Lenovo Smart Tab M8, 20.3 cm (8"), 1280 x 800 pixels, 32 GB, 2 GB, Android 9.0, Grey

Long summary description Lenovo Smart Tab M8 Mediatek 32 GB 20.3 cm (8") 2 GB Wi-Fi 5 (802.11ac) Android 9.0 Grey:

Lenovo Smart Tab M8. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 2 GHz, Processor family: Mediatek, Processor model: Helio A22. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 305 g. Operating system installed: Android 9.0. Product colour: Grey

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.