Lenovo logo

Lenovo Yoga A12 Intel Atom® x5-Z8550 Hybrid (2-in-1) 31 cm (12.2") Touchscreen HD 2 GB LPDDR3-SDRAM 32 GB eMMC Android 6.0 Pink gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16868
Info modified on:
23 Apr 2025, 22:14:33
Short summary description Lenovo Yoga A12 Intel Atom® x5-Z8550 Hybrid (2-in-1) 31 cm (12.2") Touchscreen HD 2 GB LPDDR3-SDRAM 32 GB eMMC Android 6.0 Pink gold:

Lenovo Yoga A12, Intel Atom®, 1.44 GHz, 31 cm (12.2"), 1280 x 800 pixels, 2 GB, 32 GB

Long summary description Lenovo Yoga A12 Intel Atom® x5-Z8550 Hybrid (2-in-1) 31 cm (12.2") Touchscreen HD 2 GB LPDDR3-SDRAM 32 GB eMMC Android 6.0 Pink gold:

Lenovo Yoga A12. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel Atom®, Processor model: x5-Z8550, Processor frequency: 1.44 GHz. Display diagonal: 31 cm (12.2"), HD type: HD, Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. Operating system installed: Android 6.0. Product colour: Pink gold

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.