Lenovo Yoga Tablet Plus, 25.6 cm (10.1"), 2560 x 1600 pixels, 32 GB, 3 GB, Android 6.0, Black
Lenovo Yoga Tablet Plus. Display diagonal: 25.6 cm (10.1"), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 652. Internal memory: 3 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 660 g. Operating system installed: Android 6.0. Product colour: Black