Lenovo logo

Lenovo Yoga Book Intel Atom® x5-Z8550 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen Full HD 4 GB LPDDR3-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Android 6.0 Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10595
Info modified on:
29 Jan 2025, 18:12:03
Short summary description Lenovo Yoga Book Intel Atom® x5-Z8550 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen Full HD 4 GB LPDDR3-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Android 6.0 Gold:

Lenovo Yoga Book, Intel Atom®, 1.44 GHz, 25.6 cm (10.1"), 1920 x 1200 pixels, 4 GB, 64 GB

Long summary description Lenovo Yoga Book Intel Atom® x5-Z8550 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen Full HD 4 GB LPDDR3-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Android 6.0 Gold:

Lenovo Yoga Book. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel Atom®, Processor model: x5-Z8550, Processor frequency: 1.44 GHz. Display diagonal: 25.6 cm (10.1"), HD type: Full HD, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Mobile network generation: 4G. Operating system installed: Android 6.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.