Lenovo logo

Lenovo Tab 2 A10-70 4G Mediatek LTE 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39193
Info modified on:
10 Aug 2024, 07:24:33
Short summary description Lenovo Tab 2 A10-70 4G Mediatek LTE 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android White:

Lenovo Tab 2 A10-70, 25.6 cm (10.1"), 1920 x 1200 pixels, 16 GB, 2 GB, Android, White

Long summary description Lenovo Tab 2 A10-70 4G Mediatek LTE 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android White:

Lenovo Tab 2 A10-70. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.7 GHz, Processor family: Mediatek, Processor model: MT8732. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 509 g. Operating system installed: Android. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.