Lenovo logo

Lenovo ThinkCentre M57 Small Desktop (6073-AJG), SE Intel® Core™2 Duo E6750 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85293
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M57 Small Desktop (6073-AJG), SE Intel® Core™2 Duo E6750 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business PC:

Lenovo ThinkCentre M57 Small Desktop (6073-AJG), SE, 2.66 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD-RW, Windows Vista Business

Long summary description Lenovo ThinkCentre M57 Small Desktop (6073-AJG), SE Intel® Core™2 Duo E6750 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business PC:

Lenovo ThinkCentre M57 Small Desktop (6073-AJG), SE. Processor frequency: 2.66 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6750. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Chassis type: Small Desktop. Product type: PC. Weight: 7.42 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.