Lenovo logo

Lenovo ThinkCentre M52 P4 630 HT 512MB 80GB XPP Intel® Pentium® 4 0.5 GB DDR2-SDRAM Intel® GMA 950 Windows XP Professional SFF PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17117
Info modified on:
18 Jan 2024, 17:35:28
Short summary description Lenovo ThinkCentre M52 P4 630 HT 512MB 80GB XPP Intel® Pentium® 4 0.5 GB DDR2-SDRAM Intel® GMA 950 Windows XP Professional SFF PC:

Lenovo ThinkCentre M52 P4 630 HT 512MB 80GB XPP, 3 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre M52 P4 630 HT 512MB 80GB XPP Intel® Pentium® 4 0.5 GB DDR2-SDRAM Intel® GMA 950 Windows XP Professional SFF PC:

Lenovo ThinkCentre M52 P4 630 HT 512MB 80GB XPP. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4, Processor: 630. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive: DVD-ROM. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Power supply: 225 W. Form factor: SFF. Product type: PC. Weight: 8.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.