Lenovo logo

Lenovo ThinkCentre M51 P4 540 3.2Ghz Intel® Pentium® 4 0.5 GB DDR-SDRAM Intel® GMA 900 Windows XP Professional Tower PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14726
Info modified on:
18 Jan 2024, 17:35:29
Short summary description Lenovo ThinkCentre M51 P4 540 3.2Ghz Intel® Pentium® 4 0.5 GB DDR-SDRAM Intel® GMA 900 Windows XP Professional Tower PC:

Lenovo ThinkCentre M51 P4 540 3.2Ghz, 3.2 GHz, Intel® Pentium® 4, 0.5 GB, DDR-SDRAM, DVD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre M51 P4 540 3.2Ghz Intel® Pentium® 4 0.5 GB DDR-SDRAM Intel® GMA 900 Windows XP Professional Tower PC:

Lenovo ThinkCentre M51 P4 540 3.2Ghz. Processor frequency: 3.2 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Power supply: 310 W. Chassis type: Tower. Product type: PC. Weight: 13.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.