Lenovo logo

Lenovo ThinkStation E20 Intel® Core™ i3 i3-530 2 GB DDR3-SDRAM Windows XP Professional Tower Workstation

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28426
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkStation E20 Intel® Core™ i3 i3-530 2 GB DDR3-SDRAM Windows XP Professional Tower Workstation:

Lenovo ThinkStation E20, 2.93 GHz, Intel® Core™ i3, i3-530, 2 GB, DDR3-SDRAM, Windows XP Professional

Long summary description Lenovo ThinkStation E20 Intel® Core™ i3 i3-530 2 GB DDR3-SDRAM Windows XP Professional Tower Workstation:

Lenovo ThinkStation E20. Processor frequency: 2.93 GHz, Processor family: Intel® Core™ i3, Processor model: i3-530. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows XP Professional. Power supply: 280 W. Chassis type: Tower. Product type: Workstation. Weight: 11.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.