Lenovo logo

Lenovo ThinkCentre A61 AMD Athlon 4400+ 1 GB DDR2-SDRAM 160 GB AMD Radeon X1250 Windows Vista Business Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43015
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Lenovo ThinkCentre A61 AMD Athlon 4400+ 1 GB DDR2-SDRAM 160 GB AMD Radeon X1250 Windows Vista Business Desktop PC Black:

Lenovo ThinkCentre A61, 2.3 GHz, AMD Athlon, 1 GB, 160 GB, DVD±RW, Windows Vista Business

Long summary description Lenovo ThinkCentre A61 AMD Athlon 4400+ 1 GB DDR2-SDRAM 160 GB AMD Radeon X1250 Windows Vista Business Desktop PC Black:

Lenovo ThinkCentre A61. Processor frequency: 2.3 GHz, Processor family: AMD Athlon, Processor model: 4400+. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon X1250. Operating system installed: Windows Vista Business. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Weight: 9.4 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.