Lenovo logo

Lenovo ThinkCentre M90z Intel® Core™ i5 i5-650 58.4 cm (23") 1920 x 1080 pixels 2 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60612
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M90z Intel® Core™ i5 i5-650 58.4 cm (23") 1920 x 1080 pixels 2 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Black:

Lenovo ThinkCentre M90z, 58.4 cm (23"), Full HD, Intel® Core™ i5, 2 GB, 320 GB, Windows 7 Professional

Long summary description Lenovo ThinkCentre M90z Intel® Core™ i5 i5-650 58.4 cm (23") 1920 x 1080 pixels 2 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Black:

Lenovo ThinkCentre M90z. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 3.2 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel HD, On-board graphics card model: Intel® HD Graphics. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.