Lenovo ThinkPad X60 Tablet, UK, Intel® Core™ Duo, 1.83 GHz, 30.7 cm (12.1"), 1024 x 768 pixels, 1 GB, 80 GB
Lenovo ThinkPad X60 Tablet, UK. Processor family: Intel® Core™ Duo, Processor frequency: 1.83 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 950. Weight: 1.71 kg