location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo TS ThinkPad X41 PM758 512 40GB WXPP 30.7 cm (12.1") 0.5 GB DDR2-SDRAM Intel® GMA 900

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS ThinkPad X41 PM758 512 40GB WXPP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
US367BD
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo TS ThinkPad X41 PM758 512 40GB WXPP 30.7 cm (12.1") 0.5 GB DDR2-SDRAM Intel® GMA 900
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 GHz
  • - 30.7 cm (12.1") 1024 x 768 pixels 4:3
  • - 0.5 GB DDR2-SDRAM
  • - 40 GB
  • - Intel® GMA 900
  • - 2.5 h
Warranty: One year parts and labor (system battery: one year), Customer Carry-in.
Long product name Lenovo TS ThinkPad X41 PM758 512 40GB WXPP 30.7 cm (12.1") 0.5 GB DDR2-SDRAM Intel® GMA 900 :
The long product name of Lenovo TS ThinkPad X41 PM758 512 40GB WXPP 30.7 cm (12.1") 0.5 GB DDR2-SDRAM Intel® GMA 900. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TS ThinkPad X41 PM758 512 40GB WXPP
More>>>
Lenovo TS ThinkPad X41 PM758 512 40GB WXPP 30.7 cm (12.1") 0.5 GB DDR2-SDRAM Intel® GMA 900:
The official description of Lenovo TS ThinkPad X41 PM758 512 40GB WXPP 30.7 cm (12.1") 0.5 GB DDR2-SDRAM Intel® GMA 900 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad X Series is designed for extremely mobile users who spend most of their time working away from the office. These small and light notebooks are optimised for portability and long battery life.

Short summary description Lenovo TS ThinkPad X41 PM758 512 40GB WXPP 30.7 cm (12.1") 0.5 GB DDR2-SDRAM Intel® GMA 900:
This short summary of the Lenovo TS ThinkPad X41 PM758 512 40GB WXPP 30.7 cm (12.1") 0.5 GB DDR2-SDRAM Intel® GMA 900 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo TS ThinkPad X41 PM758 512 40GB WXPP, 1.5 GHz, 30.7 cm (12.1"), 1024 x 768 pixels, 0.5 GB, DDR2-SDRAM, 40 GB

Long summary description Lenovo TS ThinkPad X41 PM758 512 40GB WXPP 30.7 cm (12.1") 0.5 GB DDR2-SDRAM Intel® GMA 900:
This is an auto-generated long summary of Lenovo TS ThinkPad X41 PM758 512 40GB WXPP 30.7 cm (12.1") 0.5 GB DDR2-SDRAM Intel® GMA 900 based on the first three specs of the first five spec groups.

Lenovo TS ThinkPad X41 PM758 512 40GB WXPP. Processor frequency: 1.5 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: Intel® GMA 900. Weight: 1.24 kg

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor manufacturer *
Intel
Processor frequency *
1.5 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
40 GB
Optical drive type *
No
Graphics
Discrete graphics card model *
Intel® GMA 900
Discrete graphics card *
Yes
Audio
Number of built-in speakers
1
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11a/IEEE 802.11b/IEEE 802.11g/Bluetooth
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
No
I/O ports
-AC adapter -Expansion bus (for X4 UltraBase Dock) -Headphone/Line out -External Display -External Microphone/Line-In -Infrared -RJ-11 -RJ-45 -2 USB 2.0 (1 IBM Powered USB 2.0 Port)
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Keyboard type
Full size
Software
Bundled software
Access IBM, IBM Access Connections, IBM Rescue and Recovery, Norton AntiVirus 2004 with 90 days of virus definition upgrades, PC Doctor diagnostics, Adobe Acrobat Reader
Battery
Battery life (max)
2.5 h
Weight & dimensions
Weight *
1.24 kg
Hard drive
Storage drive type
ATA-100 (Enhanced IDE)
Video
Video adapter resolution
2048x1536 16777216 colors
Video adapter, bus
PCI Express
Other features
Security features
-Hard disk drive password -Integrated fingerprint reader -IBM Embedded Security Subsystem 2.0 -IBM Security Slot -Power-on password -Supervisor password
Infrared data port
Yes
Dimensions (WxDxH)
268 x 211 x 21 mm
Display
LCD
Battery type
4 Cell Lithium-Ion
Compatible operating systems
Microsoft Windows XP Professional
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
56K V.92