Lenovo logo

Lenovo ThinkPad X41 (2525-E2G), NL 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA Windows XP Professional

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66814
Info modified on:
27 Jan 2025, 08:56:38
Short summary description Lenovo ThinkPad X41 (2525-E2G), NL 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA Windows XP Professional:

Lenovo ThinkPad X41 (2525-E2G), NL, 1.6 GHz, 30.7 cm (12.1"), 1024 x 768 pixels, 0.5 GB, 60 GB, Windows XP Professional

Long summary description Lenovo ThinkPad X41 (2525-E2G), NL 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA Windows XP Professional:

Lenovo ThinkPad X41 (2525-E2G), NL. Processor frequency: 1.6 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: Intel® GMA. Operating system installed: Windows XP Professional. Weight: 1.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.