Lenovo logo

Lenovo ThinkPad R50e PM 725A 1.6GHz 38.1 cm (15") 0.5 GB DDR-SDRAM 60 GB Windows XP Home Edition

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67254
Info modified on:
25 Jan 2025, 22:45:56
Short summary description Lenovo ThinkPad R50e PM 725A 1.6GHz 38.1 cm (15") 0.5 GB DDR-SDRAM 60 GB Windows XP Home Edition:

Lenovo ThinkPad R50e PM 725A 1.6GHz, 1.6 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, 60 GB, Windows XP Home Edition

Long summary description Lenovo ThinkPad R50e PM 725A 1.6GHz 38.1 cm (15") 0.5 GB DDR-SDRAM 60 GB Windows XP Home Edition:

Lenovo ThinkPad R50e PM 725A 1.6GHz. Processor frequency: 1.6 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD-RW. Operating system installed: Windows XP Home Edition. Weight: 3 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.