Lenovo logo

Lenovo ThinkPad R51 38.1 cm (15") 1 GB DDR-SDRAM 80 GB AMD Mobility Radeon 9000 IGP

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16261
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkPad R51 38.1 cm (15") 1 GB DDR-SDRAM 80 GB AMD Mobility Radeon 9000 IGP:

Lenovo ThinkPad R51, 2 GHz, 38.1 cm (15"), 1400 x 1050 pixels, 1 GB, DDR-SDRAM, 80 GB

Long summary description Lenovo ThinkPad R51 38.1 cm (15") 1 GB DDR-SDRAM 80 GB AMD Mobility Radeon 9000 IGP:

Lenovo ThinkPad R51. Processor frequency: 2 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Mobility Radeon 9000 IGP. Weight: 2.8 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.