Lenovo ThinkPad T61 (8892-79G), Intel® Core™2 Duo, 2.2 GHz, 35.8 cm (14.1"), 1400 x 1050 pixels, 2 GB, 160 GB
Lenovo ThinkPad T61 (8892-79G). Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1400 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA Quadro NVS 140M. Operating system installed: Windows XP Professional. Weight: 2.33 kg