Lenovo THINKPAD T42P PMCENT765-2.1G, 2.1 GHz, 38.1 cm (15"), 1600 x 1200 pixels, 1 GB, 60 GB
Lenovo THINKPAD T42P PMCENT765-2.1G. Processor frequency: 2.1 GHz. Display diagonal: 38.1 cm (15"), HD type: UXGA, Display resolution: 1600 x 1200 pixels. Internal memory: 1 GB. Total storage capacity: 60 GB. Discrete graphics card model: AMD Mobility FireGL T2. Weight: 2.6 kg